EN
  • EN
  • DE

74HC00ADR2

Part No 74HC00ADR2
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713173-74HC00ADR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC00ADR2 CAD Model

Description

The 74HC00ADR2 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics, this product is part of the 74HC series, known for its robustness and high-performance capabilities.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Operating Voltage: 2V to 6V
  • Output Current: High 5.2 mA, Low -5.2 mA
  • Propagation Delay Time: 8ns at 6V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Lead-Free Status: Lead Free
  • RoHS Status: RoHS Compliant

Product Description

The 74HC00ADR2 is designed to function as a set of four independent 2-input NAND gates in a single chip, providing the user with a high level of integration and functionality. The device is capable of operating within a voltage range of 2V to 6V, making it versatile for various applications and compatible with TTL levels.

With a propagation delay time of just 8ns at the maximum operating voltage of 6V, the 74HC00ADR2 offers quick response times, suitable for high-speed logic operations. The output current capability is 5.2 mA when high and -5.2 mA when low, allowing for adequate driving of connected loads.

ON Semiconductor's 74HC00ADR2 is designed for use in a wide range of applications, from logic circuitry to signal processing. Its robust operating temperature range from -55°C to +125°C ensures reliability and performance under extreme conditions. The device comes in a compact SOIC-14 package, ideal for space-constrained applications that require surface mounting.

As an environmentally conscious product, the 74HC00ADR2 is lead-free and RoHS compliant, ensuring it meets the latest environmental standards for electronic components. This commitment to sustainability, combined with the product's high performance and reliability, makes the 74HC00ADR2 an excellent choice for designers and engineers looking for a logic solution that does not compromise on quality or environmental responsibility.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6796 $58.9512
53+ $2.1991 $116.5523
82+ $2.1298 $174.6436
113+ $2.0617 $232.9721
145+ $1.9924 $288.8980
194+ $1.7868 $346.6392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess