ON Semiconductor 74HC139MTC Dual 2-to-4 Line Decoder/Demultiplexer
The 74HC139MTC is a high-performance, integrated circuit from ON Semiconductor, renowned for its reliability and versatility in digital applications. This dual 2-to-4 line decoder/demultiplexer is designed for use in systems that require the conversion of binary information from n lines to 2<sup>n lines. The 74HC139MTC is fabricated using silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.
Contained within a compact TSSOP-16 package, the 74HC139MTC offers two independent decoders, each accepting two binary weighted inputs (A0, A1 for the first decoder and A2, A3 for the second) and providing four mutually exclusive outputs (O0 to O3 for the first decoder and O4 to O7 for the second). Each decoder has an active LOW enable input (E1, E2), which can be used for gating or cascading purposes without the need for external gates.
One of the key features of the 74HC139MTC is its high noise immunity, which is characteristic of CMOS devices. This makes it suitable for use in environments with potential electrical interference. Additionally, the device is compatible with TTL levels, allowing for easy integration into mixed-technology systems.
Typical applications for the 74HC139MTC include memory decoding or data routing, where its ability to select one-of-four output lines based on the input data is critical. It can also be used in systems requiring demultiplexing of a single input line to multiple outputs, making it a versatile choice for designers.
The device operates over a broad voltage range from 2V to 6V and is characterized for operation from -55°C to 125°C, accommodating a wide spectrum of temperature conditions. Its low power consumption and stable operation make it an ideal choice for battery-operated devices and other power-sensitive applications.
For engineers and designers looking for a reliable and efficient solution for their decoding and demultiplexing needs, the ON Semiconductor 74HC139MTC provides a perfect blend of performance, power efficiency, and versatility.