EN
  • EN
  • DE

ADM1032ARZ-REEL

Part No ADM1032ARZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Fan Controller with SMBus Interface / SENSOR TEMPERATURE SMBUS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008937-ADM1032ARZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1032
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1032ARZ-REEL CAD Model

Description

ON Semiconductor ADM1032ARZ-REEL - Precision Temperature Monitor

The ADM1032ARZ-REEL from ON Semiconductor is a high-accuracy digital temperature monitor and thermostat, designed to ensure optimal performance in a variety of applications that require precise temperature monitoring. This integrated circuit (IC) is part of ON Semiconductor's renowned portfolio of energy-efficient devices, providing solutions for thermal management challenges across multiple sectors.

Key Features

  • Accuracy: The ADM1032ARZ-REEL offers exceptional accuracy, with ±1°C over a temperature range of 0°C to 70°C making it ideal for sensitive applications where precise temperature control is crucial.
  • Dual Channel: It features a local temperature sensor and a remote temperature sensor input, which allows monitoring of two temperature zones or the temperature differential between two points.
  • Programmable: Both the local and remote temperature thresholds are programmable via a serial bus, offering flexibility for various thermal management strategies.
  • Communication Interface: The device uses a 2-wire SMBus (System Management Bus) serial interface for communication, facilitating easy integration into existing systems.
  • Supply Voltage: It operates over a supply voltage range from 3.0V to 5.5V, accommodating a broad spectrum of applications from portable devices to embedded systems.
  • Power Saving: The low power consumption of the ADM1032ARZ-REEL makes it suitable for power-sensitive applications, helping to extend battery life in portable devices.

Applications

The ADM1032ARZ-REEL is versatile and can be used in various applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial and Medical Instrumentation

Package and Availability

The device is available in a compact SOIC-8 package and is supplied in tape and reel form (REEL), which facilitates efficient assembly for high-volume production. The ADM1032ARZ-REEL is a testament to ON Semiconductor's commitment to providing advanced thermal solutions that meet the evolving needs of technology across different industries.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Need more? Email Us
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8611 $51.6660
125+ $0.8056 $100.7000
195+ $0.7778 $151.6710
280+ $0.7223 $202.2440
360+ $0.6945 $250.0200
450+ $0.6667 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess