EN
  • EN
  • DE

BC327-40ZL1

Part No BC327-40ZL1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR PNP 45V 800MA TO-92 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number BC327
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 569212-BC327-40ZL1
Ultra Librarian 3D Model Ultra Librarian BC327-40ZL1 CAD Model

Description

ON Semiconductor BC327-40ZL1 PNP Bipolar Transistor

The BC327-40ZL1 from ON Semiconductor is a PNP Bipolar (BJT) Transistor, which is a versatile component suitable for a wide range of electronic applications. This high-quality semiconductor device is designed to offer excellent performance in amplification and switching applications. The "40" in its name indicates the product version with a high current gain performance, making it a preferred choice for many circuit designs.

The BC327-40ZL1 is housed in a TO-92 package, which is a widely used casing for transistors due to its compact size and ease of mounting on printed circuit boards (PCBs). This package is not only user-friendly but also provides sufficient thermal performance for the transistor's intended applications.

Key Features

  • Transistor Type: PNP - This means that the majority carriers are holes, and the current flows from the emitter to collector when a suitable base current is applied.
  • DC Current Gain (hFE): 40 at 100mA - This high current gain allows for a significant amplification of the base signal, making it ideal for driving loads or for use in audio amplifiers.
  • Collector-Emitter Voltage (VCEO): 45V - This voltage rating ensures that the transistor can handle moderate voltage applications without breakdown.
  • Collector Current (IC): Up to 800mA - The BC327-40ZL1 can control a relatively high amount of current, suitable for various driving applications.
  • Power Dissipation (Pd): 625mW - This is the amount of power the transistor can dissipate without damage, which is adequate for many low-power applications.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - This wide temperature range ensures reliability and stability across various environmental conditions.

Applications

The BC327-40ZL1 transistor is commonly used in general-purpose amplification and switching. This includes, but is not limited to:

  • Driver stages in Hi-Fi amplifiers and audio equipment
  • Signal processing and conditioning circuits
  • Low-power motor control circuits
  • Switching loads in power management applications
  • Various DIY electronics projects

ON Semiconductor's commitment to quality ensures that the BC327-40ZL1 transistor is a reliable and efficient choice for designers and hobbyists looking for a component with consistent performance. Whether in commercial product development or educational electronics, this transistor is an excellent addition to your electronic components inventory.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,134 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess