EN
  • EN
  • DE

BC488BRL1G

Part No BC488BRL1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 60V 1A TO92  /  Bipolar (BJT) Transistor PNP 60 V 1 A 150MHz 625 mW Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 2V
Power - Max 625 mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number BC488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-BC488BRL1G-ONTR,ONSONSBC488BRL1G
Standard Package 2,000
Win Source Part Number 998716-BC488BRL1G
Ultra Librarian 3D Model Ultra Librarian BC488BRL1G CAD Model

Description

ON Semiconductor BC488BRL1G - High Performance Transistor

The ON Semiconductor BC488BRL1G is a high-quality PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This semiconductor device is well-suited for amplification and switching applications, offering a robust solution for designers looking to enhance the performance of their electronic circuits.

The BC488BRL1G comes in a compact TO-92 package, which is widely used in the industry and known for its ease of handling and mounting on printed circuit boards (PCBs). This package is lead formed for surface mount applications, providing the flexibility needed for various design requirements.

Key Features:

  • PNP Bipolar Junction Transistor (BJT) type, which is ideal for use as a switch or amplifier in electronic circuits.
  • Collector-Emitter Voltage (VCEO) of -80V, ensuring the device can handle significant voltage levels without breakdown.
  • Collector Current (IC) of -500mA, allowing for a moderate amount of current to flow through the transistor, suitable for a range of applications.
  • Power Dissipation (Pd) of 625mW, which indicates the amount of power the transistor can dissipate without exceeding its maximum operating temperature.
  • High current gain (hFE) band, providing a high amplification factor that is essential for applications requiring signal amplification.
  • Lead formed for surface mount, making it convenient for automated assembly processes and reducing production costs.
  • Halogen-free and RoHS compliant, ensuring environmental safety and meeting global regulatory requirements for electronic components.

Applications:

The BC488BRL1G is versatile and can be used in a variety of electronic circuits. Typical applications include, but are not limited to, general-purpose amplification, load switching, and signal processing. Its high voltage and current ratings make it an excellent choice for power management in consumer electronics, automotive, and industrial control systems. Additionally, the device's high gain makes it suitable for audio amplification in home entertainment systems and portable audio devices.

For designers and engineers looking for a reliable PNP transistor with consistent performance, the ON Semiconductor BC488BRL1G is an excellent choice that combines functionality with environmental responsibility.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess