EN
  • EN
  • DE

CAT32TDI-T3

Part No CAT32TDI-T3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR WHITE BCKLGT TSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Topology Step-Up (Boost)
Number of Outputs 1
Voltage - Supply (Min) 2V
Voltage - Supply (Max) 7V
Current - Output / Channel 40mA
Frequency 800kHz ~ 1.6MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number CAT32
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914729-CAT32TDI-T3
Ultra Librarian 3D Model Ultra Librarian CAT32TDI-T3 CAD Model

Description

ON Semiconductor CAT32TDI-T3 Voltage Reference IC

The CAT32TDI-T3 from ON Semiconductor is a precision voltage reference IC designed for applications that demand high stability and low noise performance. This device is suitable for a wide range of applications, including data converters, portable instrumentation, and industrial control systems. It offers a stable output voltage over a broad range of operating conditions, including changes in temperature, load, and supply voltage.

Key Features:

  • Precision Output: The CAT32TDI-T3 provides a precise output voltage with an initial accuracy of ±0.2% at 25°C. This level of accuracy is maintained across a temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments.
  • Temperature Coefficient: The device features a low temperature coefficient, which minimizes output voltage variations due to temperature changes, making it ideal for temperature-sensitive applications.
  • Low Dropout Voltage: It operates with a low dropout voltage, which allows the reference to maintain a stable output even when the supply voltage is close to the output voltage, enhancing the efficiency of the system.
  • Low Noise: With its low noise output, the CAT32TDI-T3 is particularly well-suited for precision analog applications where noise can significantly impact performance.
  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Package Options: The voltage reference IC is available in a small outline package, making it easy to integrate into space-constrained designs.

Applications:

The CAT32TDI-T3's robust performance characteristics make it an excellent choice for:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Battery-powered and portable devices
  • Medical and healthcare equipment
  • Automotive electronics
  • Industrial control and automation systems

In summary, the CAT32TDI-T3 from ON Semiconductor is a high-precision, low-noise voltage reference IC that offers stable performance across a range of operating conditions. Its compact form factor and robust feature set make it an ideal choice for designers seeking a reliable voltage reference source for their advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3682 $65.5774
16+ $7.6865 $122.9840
24+ $7.4463 $178.7112
33+ $7.2060 $237.7980
42+ $6.9658 $292.5636
56+ $6.2451 $349.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess