EN
  • EN
  • DE

CPH3417-TL-E

Part No CPH3417-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 820931-CPH3417-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3417-TL-E CAD Model

Description

The CPH3417-TL-E is a high-performance, N-channel Power MOSFET from ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to cater to a wide range of applications, including power management and switching circuits. It is renowned for its efficiency, reliability, and the ability to operate under high-switching speeds and temperatures.

Key Features

  • Low On-Resistance: The CPH3417-TL-E boasts a low on-resistance, which translates to minimal power loss during operation and enhances the overall efficiency of the device.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, ensuring that the power supply is both stable and responsive.
  • High-Temperature Operation: The device is capable of operating at high temperatures, making it suitable for demanding environments where thermal management is critical.
  • Compact Design: The CPH3417-TL-E comes in a small, surface-mount package, allowing for a more compact design in end products, saving space on PCBs.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the CPH3417-TL-E is lead-free and RoHS compliant, minimizing the environmental impact.

Applications

This versatile MOSFET is suitable for a variety of applications, including but not limited to:

  • DC/DC converters
  • Power supply circuits
  • Motor drives
  • Load switches
  • Battery management systems

Technical Specifications

The CPH3417-TL-E features a drain-to-source voltage (V<sub>DS) of 30 V, a continuous drain current (I<sub>D) of 50 A, and a power dissipation (P<sub>D) of 2.5 W. Its low threshold voltage ensures that it can be driven by low-voltage control signals, making it highly versatile in various circuit designs.

In conclusion, the CPH3417-TL-E from ON Semiconductor is an excellent choice for designers looking for a robust, efficient, and compact N-channel Power MOSFET. Its high performance and suitability for a wide range of applications make it a valuable component in any power management or switching system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess