The CPH6316-TL from ON Semiconductor is a cutting-edge power MOSFET designed for high-efficiency power management applications. This device is part of ON Semiconductor's comprehensive portfolio of power solutions that cater to a wide range of electronic devices, from small handheld units to larger industrial machinery.
Key Features
- Low On-Resistance: The CPH6316-TL boasts an exceptionally low on-resistance, which translates into lower conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for applications that require quick transition times to minimize power losses during the switching process.
- Compact Design: The device comes in a compact CPH package, which allows for space-saving designs in dense PCB layouts, making it particularly suitable for portable and space-constrained applications.
- High Reliability: Built with ON Semiconductor's rigorous quality standards, the CPH6316-TL is designed to deliver reliable performance over a wide range of operating conditions.
Applications
The CPH6316-TL is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power supply modules
- Battery management systems
- Motor control circuits
- Load switches
Technical Specifications
The device operates over a broad voltage range and has the following technical specifications:
- Drain-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 25A
- Power Dissipation (P<sub>D): 2.0W
- Low Gate Threshold Voltage (V<sub>GS(th))
For designers and engineers looking for a robust and efficient power management solution, the CPH6316-TL from ON Semiconductor is an excellent choice. It combines performance, size, and reliability to meet the demands of modern electronic applications.