The CPH6318-TL is a high-performance, N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed for a variety of applications, ranging from power management to switching. With its compact CPH package, it is well-suited for space-constrained applications.
Key Features
- Low On-Resistance: The CPH6318-TL boasts a low on-resistance, which significantly reduces conduction losses and enhances the efficiency of the applications it is used in.
- High-Speed Switching: This device is capable of high-speed switching, which is essential for applications such as DC-DC converters and motor drives.
- Low Gate Charge: A low gate charge enables faster switching speeds and reduces power consumption during the switching phase.
- High Maximum Current: The MOSFET can handle a high maximum continuous drain current, making it suitable for high-power applications.
- Robust Thermal Performance: The CPH6318-TL is designed with superior thermal performance in mind, ensuring reliability even under high temperature operating conditions.
Applications
The versatile nature of the CPH6318-TL MOSFET makes it an ideal choice for a wide array of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Control Systems
- Load Switching
- Power Management Solutions
Technical Specifications
Parameter
Value
V<sub>DS
30V
I<sub>D
25A
R<sub>DS(on)
8.5 mΩ
Package
CPH
With its combination of efficiency, reliability, and performance, the CPH6318-TL MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems. Its advanced features and robust design ensure optimal performance for a variety of electronic applications.