EN
  • EN
  • DE

EFC6602R-A-TR

Part No EFC6602R-A-TR
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH EFCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Max Gate Charge 55nC @ 4.5V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-EFCP (2.7x1.81)
Win Source Part Number 203576-EFC6602R-A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFC6602R-A-TR CAD Model

Description

ON Semiconductor EFC6602R-A-TR: A High-Performance Power Management Solution

The EFC6602R-A-TR from ON Semiconductor is a cutting-edge power management integrated circuit (PMIC) designed to deliver efficient and reliable power control in a compact package. This versatile component is an essential building block in modern electronics, offering a combination of features that make it ideal for a wide range of applications, including portable devices, smart home systems, and industrial equipment.

Key Features and Benefits

  • High Efficiency: The EFC6602R-A-TR is engineered to provide high-efficiency power conversion, which helps in reducing heat generation and improving overall system performance.
  • Compact Footprint: Its small form factor makes it suitable for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Robust Thermal Performance: Designed with thermal management in mind, this PMIC can operate reliably over a wide temperature range, ensuring consistent performance even under challenging conditions.
  • Flexibility: The device offers a flexible configuration that can be tailored to meet the specific needs of various applications, providing designers with a versatile tool for optimizing power delivery.

Applications

The EFC6602R-A-TR is a highly adaptable component that can be used in multiple sectors. Its potential applications include, but are not limited to:

  • Portable and battery-powered devices, where power efficiency is crucial for extending battery life.
  • Smart home devices, such as thermostats and security systems, where reliable power management is key to consistent operation.
  • Industrial control systems, where robust power solutions are required to handle varying loads and conditions.

Technical Specifications

ON Semiconductor's EFC6602R-A-TR boasts the following technical specifications:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Switching Frequency: (specify frequency)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

With its combination of efficiency, compactness, and flexibility, the EFC6602R-A-TR from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems. Whether it's for consumer electronics or industrial applications, this PMIC stands out as a reliable and high-performing solution.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8417 $59.5251
8+ $16.2809 $130.2472
11+ $15.7715 $173.4865
16+ $15.2633 $244.2128
20+ $14.7540 $295.0800
27+ $13.2282 $357.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess