EN
  • EN
  • DE

ISL9K18120G3

Part No ISL9K18120G3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 18A, 1200V Stealth™ Dual Diode | DIODE ARRAY GP 1200V 18A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) (per Diode) 18A
Voltage - Forward (Vf) (Maximum) at If 3.3V at 18A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage at Vr 100μA at 1200V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1190549-ISL9K18120G3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9K18120G3 CAD Model

Description

ON Semiconductor ISL9K18120G3 Product Overview

The ISL9K18120G3 is a high-performance, fast-switching N-Channel Power MOSFET designed and manufactured by ON Semiconductor. This device is part of the renowned ISL9K series, known for their efficiency and reliability in a wide range of power applications. The ISL9K18120G3 is engineered to deliver optimal performance in high-speed switching applications, including power supplies, converters, and motor drives.

Key Features

  • High-Speed Switching: The ISL9K18120G3 is optimized for fast switching, reducing transition losses and improving overall efficiency.
  • Low On-Resistance: With an extremely low on-resistance (R<sub>DS(on)), this MOSFET minimizes conduction losses, which is critical for high-efficiency power designs.
  • High Voltage Capability: The device is rated for a maximum drain-to-source voltage (V<sub>DSS) of 1200V, making it suitable for high-voltage applications.
  • Robust Thermal Performance: The ISL9K18120G3 features a maximum junction temperature of 150°C, ensuring stable operation under a wide range of thermal conditions.
  • TO-3P Package: The device is available in a TO-3P package, which provides excellent power dissipation and heat management capabilities.

Applications

The ISL9K18120G3 is ideal for a variety of applications where high efficiency, fast switching, and reliability are of paramount importance. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Lighting Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ISL9K18120G3 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this MOSFET to perform consistently in demanding environments.

You May Also Be Interested in

Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess