EN
  • EN
  • DE

LA5657H-N-TLM-E

Part No LA5657H-N-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 9OUT 28HSOP-H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Power Supply, Automotive Applications
Voltage - Input 5.3V ~ 18V
Number of Outputs 9
Voltage - Output Multiple
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 28-HSOPH
Base Product Number LA5657
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876667-LA5657H-N-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA5657H-N-TLM-E CAD Model

Description

The LA5657H-N-TLM-E is a state-of-the-art integrated circuit from ON Semiconductor, designed to deliver exceptional performance and reliability for a wide range of applications. This versatile product is a perfect solution for designers looking to enhance system stability and extend battery life in their electronic projects.

Key Features

  • Voltage Regulation: The LA5657H-N-TLM-E provides precise voltage regulation, ensuring stable operation of your electronic devices under varying power conditions.
  • Low Dropout: With its low dropout feature, this IC maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Power Saving: It is designed for high efficiency, which translates into power savings and longer battery life for portable applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from excessive currents that could cause damage.
  • Thermal Shutdown: The thermal shutdown feature prevents the IC from overheating, ensuring safe operation and preserving the longevity of the product.

Applications

The LA5657H-N-TLM-E is suitable for a diverse range of applications, including but not limited to:

  • Portable electronic devices
  • Automotive systems
  • Power management modules
  • Industrial controls
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The LA5657H-N-TLM-E is built to meet rigorous industry standards, ensuring performance and durability for critical applications. With ON Semiconductor's expertise in power management and regulation technology, you can trust the LA5657H-N-TLM-E to be a cornerstone in your electronic designs.

Environmental Compliance

The LA5657H-N-TLM-E is designed with environmental sustainability in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8810 $89.7620
4+ $36.8260 $147.3040
5+ $35.6745 $178.3725
7+ $34.5241 $241.6687
9+ $33.3737 $300.3633
12+ $29.9203 $359.0436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess