EN
  • EN
  • DE

LC75829PW-H

Part No LC75829PW-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER 64SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Display Type LCD
Configuration 159 Segment, 208 Segment
Operating Supply Current 800μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 129221-LC75829PW-H
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian LC75829PW-H CAD Model

Description

ON Semiconductor LC75829PW-H: High-Performance LCD Driver

The LC75829PW-H is a highly integrated LCD driver produced by ON Semiconductor, designed to deliver exceptional performance for driving dot matrix liquid crystal displays. This advanced component is particularly suitable for applications that require the display of a large number of characters or symbols, such as automotive dashboards, industrial control panels, and consumer electronics interfaces.

Key Features

  • High Multiplex Rate: The LC75829PW-H supports a high multiplex rate, which is essential for driving LCDs with a large number of segments, ensuring clear and stable display quality.
  • Multiple Display Modes: It offers various display modes, including static, 1/2 duty, 1/3 duty, and 1/4 duty, providing flexibility for different types of LCD panels and applications.
  • Integrated Voltage Multiplier: The inclusion of an on-chip voltage multiplier for LCD driving voltage generation simplifies the power supply design, reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75829PW-H operates with low power consumption, making it ideal for battery-powered devices.
  • Serial Interface: The device can be controlled via a serial interface, allowing for easy communication with microcontrollers or processors.

Applications

The versatility of the LC75829PW-H LCD driver makes it a perfect choice for a wide range of applications. Its ability to drive complex displays with numerous segments finds use in:

  • Automotive instrument clusters and infotainment systems
  • Home appliances such as microwaves and washing machines
  • Industrial control panels with detailed readouts
  • Medical equipment that requires reliable and clear displays

ON Semiconductor's LC75829PW-H is a testament to the company's commitment to providing high-quality, reliable semiconductor solutions. Its combination of high multiplexing capabilities, various display modes, integrated voltage multiplier, and low power consumption makes it an excellent choice for designers looking to enhance the user interface of their products with a sophisticated and reliable display driver.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess