EN
  • EN
  • DE

MC14007UBDR2G

Part No MC14007UBDR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC INVERTER DUAL COMP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V to 18 V
Number of Bits 3
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 022551-MC14007UBDR2G
Ultra Librarian 3D Model Ultra Librarian MC14007UBDR2G CAD Model

Description

ON Semiconductor MC14007UBDR2G Dual Complementary Pair Plus Inverter

The ON Semiconductor MC14007UBDR2G is a versatile and high-performance integrated circuit that belongs to the family of CMOS logic ICs. This dual complementary pair plus inverter is designed to offer reliable logic operations in a broad range of electronic applications, from simple logic gates to more complex digital systems. The device features two pairs of complementary MOS transistors and an additional inverter, providing designers with the flexibility to implement various logic functions such as buffers, inverters, and gates.

Constructed with ON Semiconductor's advanced CMOS technology, the MC14007UBDR2G ensures low power consumption while maintaining high noise immunity and a wide operating voltage range. This makes it an ideal choice for battery-operated devices and power-sensitive applications. The IC operates over a voltage range of 3V to 18V, providing ample margin for stable operation under varying supply conditions.

The package of the MC14007UBDR2G is the SOIC-14 (Small Outline Integrated Circuit), which is a surface-mount package that allows for a compact footprint on printed circuit boards (PCBs). This space-saving design is particularly beneficial for modern electronic devices where board space is at a premium.

Key features of the MC14007UBDR2G include:

  • Low power consumption: Ideal for battery-powered and energy-efficient designs.
  • Wide operating voltage range: 3V to 18V, accommodating various power supply specifications.
  • High noise immunity: Ensures stable operation in electrically noisy environments.
  • Complementary MOS transistor pairs: Provides flexibility in implementing a wide range of logic functions.
  • Additional inverter: Expands the functionality and application possibilities of the IC.
  • SOIC-14 packaging: Offers a compact solution for space-constrained applications.

With its robust performance and flexible design, the ON Semiconductor MC14007UBDR2G is a valuable component for designers looking to create efficient and reliable digital systems. Whether used in consumer electronics, automotive modules, or industrial controls, this dual complementary pair plus inverter stands out as a smart choice for a multitude of logic applications.

You May Also Be Interested in

Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3949 $51.3370
310+ $0.3240 $100.4400
480+ $0.3139 $150.6720
660+ $0.3038 $200.5080
855+ $0.2936 $251.0280
1,140+ $0.2633 $300.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess