ON Semiconductor MC14094BDTR2G Product Overview
The ON Semiconductor MC14094BDTR2G is a high-performance, 8-stage shift/Store register with three-state outputs. This integrated circuit is part of ON Semiconductor's extensive CMOS logic family and is designed to offer both the robustness and the reliability required in complex digital systems. The device is suitable for a wide range of applications, including data storage, signal processing, and communication systems.
Constructed with CMOS technology, the MC14094BDTR2G ensures low power consumption, which is a critical feature for battery-operated and power-sensitive applications. This shift/store register operates over a voltage range of 3 V to 18 V, providing flexibility in various operating environments and compatibility with TTL levels.
Key Features
- Logic Type: 8-Stage Shift/Store Register
- Output Type: Three-State
- Supply Voltage Range: 3 V to 18 V
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
- RoHS: Compliant
The device features serial input (DS) and parallel outputs (Q0 to Q7) for versatile interfacing in serial-to-parallel data conversion applications. It also includes a master reset input (MR) for quick clearing of the register. The clock (CP) input governs the shifting of data into the register, while the register clock (RP) input allows for the transfer of data from the shift register to the storage register.
Furthermore, the MC14094BDTR2G's three-state output configuration allows for connection to a bus-oriented system without the need for external buffers. This feature simplifies the design and reduces component count, leading to a more compact and cost-effective solution.
ON Semiconductor provides this device in a TSSOP-16 package, which is ideal for space-constrained applications. The MC14094BDTR2G is also fully RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.
With its combination of low power consumption, wide operating voltage range, and versatile interfacing capabilities, the ON Semiconductor MC14094BDTR2G is an excellent choice for designers looking to implement a reliable and efficient shift/store register in their digital systems.