EN
  • EN
  • DE

MC74VHC1GT86DFT2G

Part No MC74VHC1GT86DFT2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830445-MC74VHC1GT86DFT2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT86DFT2G CAD Model

Description

ON Semiconductor MC74VHC1GT86DFT2G: High-Speed CMOS Logic Gate

The MC74VHC1GT86DFT2G from ON Semiconductor is a high-performance, single 2-input exclusive OR gate fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This product is designed for use in applications requiring the highest speed performance operating from a 2.0 to 5.5-volt power supply range.

Key Features

  • High Speed: Propagation delay time of approximately 4.3 ns at VCC = 5V, CL = 15 pF, TA = 25°C.
  • Power Efficiency: Low power consumption characteristic of CMOS devices, with a typical ICCH of only 2 µA at VCC = 5V.
  • Wide Operating Voltage Range: Can operate from a 2.0 to 5.5-volt power supply, making it versatile for various applications.
  • High Noise Immunity: Characterized by a VNIH and VNIL of 28% VCC minimum, providing robust performance in noisy environments.
  • Power Down Protection Provided on Inputs: Ensures that the device is protected when the power is off.
  • Pin and Function Compatible with Other Standard Logic Families: Facilitates easy integration into existing designs.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous waste and making it suitable for eco-friendly applications.
  • SOT-353 Package: Its compact footprint saves space on PCBs.

Applications

The MC74VHC1GT86DFT2G is ideal for a variety of applications where high-speed logic operations are required. This includes:

  • High-speed data processing systems
  • Communication systems
  • Portable and battery-powered electronics
  • Signal processing
  • Function generators

With its combination of speed, low power, and high noise immunity, the MC74VHC1GT86DFT2G is a reliable choice for designers looking to optimize their high-speed digital logic applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess