EN
  • EN
  • DE

MC78PC30NTR

Part No MC78PC30NTR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise 150 mA Low Drop Out(LDO) Linear Voltage Regulator | IC REG LINEAR 3V 150MA 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 8V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 150mA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Family Part Number MC78PC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220237-MC78PC30NTR
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC78PC30NTR CAD Model

Description

ON Semiconductor MC78PC30NTR Voltage Regulator

The MC78PC30NTR from ON Semiconductor is a highly reliable voltage regulator designed to deliver a consistent power supply to your electronic devices. This precision-engineered component is part of the MC78 series, renowned for their stability and efficiency in voltage regulation tasks.

Key Features

  • Output Voltage: The MC78PC30NTR provides a fixed output voltage, which ensures a stable power source for sensitive electronic circuits.
  • High Current Capability: This device can handle a significant amount of current, making it suitable for a variety of applications that require a robust power supply.
  • Thermal Overload Protection: With built-in thermal overload protection, the MC78PC30NTR safeguards against excessive temperature rise, thereby enhancing the longevity of your electronic components.
  • Short Circuit Protection: The regulator also features short circuit protection, which prevents damage to the device and the circuit in case of a fault.
  • Low Dropout Voltage: It has a low dropout voltage, which means it can maintain regulation with a minimal difference between the input voltage and output voltage.
  • Surface-Mount Package: The device comes in a surface-mount package, facilitating easier integration into PCB designs and contributing to a more compact overall circuit layout.

Applications

The MC78PC30NTR is versatile and can be used in a wide range of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computing equipment
  • Industrial control systems
  • Power management solutions

Technical Specifications

Below are some of the technical specifications for the MC78PC30NTR:

  • Package / Case: SOT-223
  • Output Type: Fixed
  • Output Voltage: 3.0V
  • Output Current: Up to 800mA
  • Input Voltage MAX: 20V
  • Operating Temperature: -40°C to +125°C

With these features and specifications, the ON Semiconductor MC78PC30NTR voltage regulator is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4019 $58.2755
355+ $0.3298 $117.0790
545+ $0.3195 $174.1275
750+ $0.3092 $231.9000
970+ $0.2988 $289.8360
1,295+ $0.2680 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess