EN
  • EN
  • DE

MCH3106-S-TL-E

Part No MCH3106-S-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 12V 3A 3MCPH  /  Bipolar (BJT) Transistor PNP 12 V 3 A 280MHz 900 mW Surface Mount 3-MCPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 12 V
Vce Saturation (Max) @ Ib, Ic 165mV @ 30mA, 1.5A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 500mA, 2V
Power - Max 900 mW
Frequency - Transition 280MHz
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCPH
Base Product Number MCH31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-MCH3106-S-TL-E,ONSONSMCH3106-S-TL-E
Standard Package 3,000
Win Source Part Number 1152807-MCH3106-S-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3106-S-TL-E CAD Model

Description

The MCH3106-S-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that is designed to meet a wide range of applications requiring efficient power management and reliability. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that are known for their quality, durability, and performance in various electronic circuits.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (Vdss): -20V
  • Current - Continuous Drain (Id) @ 25°C: -3A
  • Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
  • Rds On (Max) @ Id, Vgs: 95 mOhm @ -3A, -10V
  • Gate Charge (Qg) (Max) @ Vgs: 9.5nC @ -10V
  • Input Capacitance (Ciss) (Max) @ Vds: 310pF @ -10V
  • Power Dissipation (Pd): 1W
  • Operating Temperature: -55°C ~ 150°C

Applications

The MCH3106-S-TL-E MOSFET is ideal for a variety of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Load switch circuits
  • Battery management systems
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to providing products that are manufactured to the highest standards of quality and reliability. The MCH3106-S-TL-E MOSFET is no exception, offering superior performance in a compact package. It is RoHS compliant and is designed with the latest technology for minimal on-state resistance and low gate charge, ensuring energy-efficient operation in your electronic designs.

Package and Availability

The device is available in a small, leadless package that is designed for surface-mount technology, specifically the SOT-23-3L package. It offers space-saving advantages and is suitable for high-density PCB layouts. Check with ON Semiconductor or authorized distributors for availability and bulk order options.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess