EN
  • EN
  • DE

MCH6436-TL-E

Part No MCH6436-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6A MCPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 7.5nC @ 4.5V
Max Input Capacitance 710pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 34 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-MCPH
Dimension 6-SMD, Flat Leads
Win Source Part Number 1074571-MCH6436-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6436-TL-E CAD Model

Description

ON Semiconductor MCH6436-TL-E MOSFET

The ON Semiconductor MCH6436-TL-E is a high-performance, P-Channel MOSFET that is a key component for modern electronic designs requiring efficient power management and switching. Renowned for its reliability and efficiency, this MOSFET is designed to meet the rigorous demands of a wide range of applications, from power supply circuits to motor drives and beyond.

With its compact form factor, the MCH6436-TL-E is housed in a small surface-mount package, specifically the 8-pin SOP (Small Outline Package), which is ideal for space-constrained applications. This packaging not only saves valuable board space but also contributes to improved thermal performance and reduced parasitic inductance.

At the heart of the MCH6436-TL-E's performance is its low on-resistance (R<sub>DS(on)), which minimizes power loss and enhances efficiency during operation. This characteristic is particularly important in applications where conserving energy and reducing heat generation are critical. Additionally, the MOSFET features a fast switching speed, further contributing to its overall efficiency and making it suitable for high-frequency applications.

The device is capable of handling a continuous drain current (I<sub>D) that ensures it can manage the demands of various circuits without compromising performance. Its built-in gate protection diode provides an extra layer of security, protecting the device from potential damage due to incorrect voltage levels or other adverse conditions.

The MCH6436-TL-E also boasts a wide range of working temperatures, making it versatile for use in environments that experience temperature fluctuations. This ensures consistent performance, whether in industrial settings or consumer electronics.

In summary, the ON Semiconductor MCH6436-TL-E MOSFET is a robust and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high current handling, fast switching speeds, and thermal efficiency make it an excellent choice for a multitude of applications requiring reliable and high-performance power switching.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
315+ $0.3725 $117.3375
485+ $0.3608 $174.9880
665+ $0.3493 $232.2845
860+ $0.3376 $290.3360
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess