EN
  • EN
  • DE

MJE5731G

Part No MJE5731G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 350V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 42 Weeks
Features Bipolar (BJT) Transistor PNP 350 V 1 A 10MHz 40 W Through Hole TO-220
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name MJE5731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MJE5731G-ND, MJE5731GOS
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927194-MJE5731G
Ultra Librarian 3D Model Ultra Librarian MJE5731G CAD Model

Description

ON Semiconductor MJE5731G - High Voltage PNP Power Transistor

The MJE5731G is a robust PNP bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power transistor is specifically engineered to handle high voltage applications with outstanding performance and reliability. It is a versatile component that can be used in a wide range of electronic circuits, including power supplies, inverters, and motor controllers.

This high-power device comes in a TO-220AB package, which is widely accepted for its ease of mounting and good thermal performance. The MJE5731G is capable of withstanding voltages up to 350V, making it an excellent choice for circuits that require a high breakdown voltage. It also offers a collector current rating of 1A, which is sufficient for driving moderate loads in various applications.

The MJE5731G boasts a high gain bandwidth product and fast switching times, which makes it suitable for amplification and switching applications that require quick response times. The device features a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system it is used in.

ON Semiconductor has designed the MJE5731G with an emphasis on reliability. It includes built-in safety features such as a safe operating area, overcurrent protection, and thermal shutdown, which protect the device from damage under extreme operating conditions. This ensures a longer lifespan and stable performance throughout its usage.

For engineers and designers looking for a high-voltage PNP transistor with a proven track record, the MJE5731G is an excellent choice. Its robustness, coupled with ON Semiconductor's commitment to quality, makes it a go-to component for demanding power applications. Whether it's for amplification, switching, or as part of a larger power management solution, the MJE5731G delivers the performance and reliability needed for today’s electronic devices.

For detailed specifications, application notes, and support resources, customers can visit the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7962 $51.7530
155+ $0.6533 $101.2615
240+ $0.6329 $151.8960
330+ $0.6125 $202.1250
425+ $0.5921 $251.6425
570+ $0.5308 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess