EN
  • EN
  • DE

MJL4281A

Part No MJL4281A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary NPN-PNP Silicon Power Bipolar Transistors | TRANS NPN 350V 15A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 1V at 800mA, 8A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 5A, 5V
Maximum Power 230W
Frequency - Transition 35MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-264-3, TO-264AA
Supplier Device Package TO-264
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1223797-MJL4281A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJL4281A CAD Model

Description

The MJL4281A from ON Semiconductor is a high-power, high-performance audio power transistor designed to deliver premium sound quality for professional audio amplification systems. This NPN bipolar power transistor is specifically engineered to meet the rigorous demands of high-fidelity audio applications, offering both reliability and efficiency.

With its advanced design, the MJL4281A provides an outstanding combination of features that make it an ideal choice for audio enthusiasts and professionals alike. It boasts a high collector-emitter breakdown voltage of 350V, which ensures stable operation under high voltage conditions. Additionally, the transistor has a high collector current rating of up to 15A, allowing it to handle significant power levels without performance degradation.

The MJL4281A is also characterized by a high power dissipation of 200W, which is essential for maintaining thermal stability and longevity in high-power audio amplifiers. Its excellent gain linearity ensures minimal distortion across the audio frequency spectrum, providing a clear and accurate sound reproduction that audiophiles seek.

One of the key features of this transistor is its high transition frequency (fT) of 4MHz, which contributes to its wide bandwidth and fast switching capabilities. This makes the MJL4281A suitable not only for audio amplifiers but also for high-speed switching applications where performance is critical.

ON Semiconductor has designed the MJL4281A with a robust package that ensures reliable operation even under harsh conditions. The transistor comes in a TO-264 package, which allows for efficient heat dissipation and ease of mounting onto heat sinks, further enhancing its thermal performance and durability.

In summary, the MJL4281A from ON Semiconductor is a top-tier audio power transistor that combines high voltage and current handling capabilities with fast switching speeds and excellent thermal performance. Its ability to produce high-quality sound with minimal distortion makes it a preferred choice for high-end audio systems and professional sound equipment.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1982 $50.5586
49+ $2.0563 $100.7587
76+ $1.9854 $150.8904
109+ $1.8436 $200.9524
142+ $1.7727 $251.7234
177+ $1.7018 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess