EN
  • EN
  • DE

MTP20N06V

Part No MTP20N06V
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 246981-MTP20N06V
Ultra Librarian 3D Model Ultra Librarian MTP20N06V CAD Model

Description

The MTP20N06V from ON Semiconductor is a high-performance Power MOSFET designed to cater to a wide range of applications that demand high efficiency and reliability. This device is part of the Power MOSFET portfolio that ON Semiconductor is renowned for, delivering state-of-the-art performance in power switching technology.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): With a breakdown voltage of 60V, the MTP20N06V is suitable for high-voltage applications, providing a robust and reliable performance.
  • High Continuous Drain Current (I<sub>D): This MOSFET can handle a continuous drain current of up to 20A, making it ideal for handling high current loads.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of the device ensures minimal power loss and heat generation, which is crucial for maintaining efficiency in power management systems.
  • Fast Switching Speed: The MTP20N06V is designed for fast switching applications, which is essential for reducing switching losses and improving overall efficiency.
  • Logic Level Gate Drive: It can be driven by logic level voltages, which means it can be easily interfaced with microcontrollers and other logic devices.

Applications

The versatility of the MTP20N06V allows it to be used in a variety of applications, including:

  • Power supply regulation and conversion
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • DC-DC converters
  • Power management for consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MTP20N06V MOSFET meets the highest standards of performance and reliability. The device is designed to withstand harsh conditions and is rigorously tested to ensure it meets the requirements of the most demanding applications.

Environmental Compliance

The MTP20N06V is compliant with RoHS and Green Product standards, making it an environmentally friendly choice for designers looking to create sustainable products.

In conclusion, the MTP20N06V from ON Semiconductor is a powerful, efficient, and reliable MOSFET that is well-suited for a wide range of high-performance applications. Its robust design and environmental compliance make it an ideal choice for engineers and designers looking for a high-quality power switching solution.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess