EN
  • EN
  • DE

MUR10120E

Part No MUR10120E
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 10 A
Max Repetitive Reverse Voltage (Vrrm) 1.2 kV
Number of Pins 2
RoHS Compliant
Win Source Part Number 1185500-MUR10120E
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR10120E CAD Model

Description

The MUR10120E from ON Semiconductor is a state-of-the-art ultrafast rectifier designed for high-efficiency power supply applications. This high-performance rectifier boasts an impressive reverse voltage of 1200V and a forward current of 10A, providing robust capabilities for a wide range of electronic devices.

Key Features

  • Ultrafast Reverse Recovery Time: With its ultrafast recovery time, the MUR10120E minimizes power loss and improves efficiency, making it ideal for high-frequency operations.
  • High Voltage Capability: The device's 1200V reverse voltage rating ensures that it can handle high voltage applications with ease, providing reliable performance under demanding conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal stress and improves overall system efficiency, which is critical in power-sensitive designs.
  • Robust Design: The MUR10120E is designed to withstand harsh environments, offering a rugged solution for industrial and automotive applications.
  • High Surge Current Capability: This rectifier can handle high surge currents, offering excellent reliability during transient conditions.

Applications

The MUR10120E is versatile and can be used in various applications, including:

  • Power supply management in consumer electronics
  • Switching power supplies
  • Converters and inverters
  • Motor drives
  • Automotive environment systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MUR10120E is no exception, with its stringent quality control and reliability testing ensuring that it meets the highest industry standards. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Package and Availability

The MUR10120E is available in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. Its standard package ensures compatibility with a broad range of PCB layouts and simplifies the design process for engineers.

For detailed specifications and additional information, please refer to the official ON Semiconductor MUR10120E datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess