EN
  • EN
  • DE

NCV4250-2CSNT1G

Part No NCV4250-2CSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 50MA 5TSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 40V
Voltage Dropout (Max) 0.3V @ 10mA
Current - Output 50mA
Current - Quiescent (Iq) 150 µA
Current - Supply (Max) 3 mA
PSRR 70dB (100Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV4250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-NCV4250-2CSNT1GDKR,2156-NCV4250-2CSNT1G-488,NCV4250-2CSNT1G-ND,488-NCV4250-2CSNT1GCT,488-NCV4250-2CSNT1GTR
Standard Package 3,000
Win Source Part Number 962519-NCV4250-2CSNT1G
Ultra Librarian 3D Model Ultra Librarian NCV4250-2CSNT1G CAD Model

Description

Introducing the NCV4250-2CSNT1G from ON Semiconductor

The NCV4250-2CSNT1G is a cutting-edge automotive voltage regulator designed by ON Semiconductor, a renowned leader in the field of power management and precision electronics. This high-performance product is specifically engineered to meet the rigorous standards of the automotive industry, providing a reliable and efficient power supply solution for a variety of automotive applications.

Key Features

  • Output Voltage: The NCV4250-2CSNT1G offers a fixed output voltage of 5V, which is ideal for consistent and stable power delivery to automotive electronics.
  • Output Current: It is capable of providing an output current of up to 150 mA, ensuring sufficient power for a range of electronic components.
  • Low Quiescent Current: With a low quiescent current, this voltage regulator is optimized for energy efficiency, which is crucial in battery-powered applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to 125°C, making it suitable for the harsh conditions found in automotive environments.
  • Protection Features: The device incorporates several protection features, including overcurrent protection, thermal shutdown, and output short-circuit protection, ensuring the safety and longevity of both the regulator and the application it serves.
  • Package Type: The NCV4250-2CSNT1G is available in a compact TSOP-5 package, which is ideal for space-constrained applications.

Applications

The NCV4250-2CSNT1G is designed for a wide array of automotive applications, including but not limited to:

  • Automotive infotainment systems
  • Instrument clusters
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

This voltage regulator is also AEC-Q100 qualified, which underscores its suitability for automotive applications by meeting the stringent quality standards required for automotive-grade components.

Conclusion

The NCV4250-2CSNT1G from ON Semiconductor is an exemplary choice for automotive manufacturers and suppliers looking for a reliable, efficient, and robust power management solution. Its combination of performance, protection features, and compliance with automotive standards makes it an indispensable component in the development of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6620 $59.5800
215+ $0.5432 $116.7880
330+ $0.5262 $173.6460
455+ $0.5093 $231.7315
590+ $0.4923 $290.4570
790+ $0.4414 $348.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess