EN
  • EN
  • DE

NCV7703CD2R2G

Part No NCV7703CD2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DVR HALF BRIDGE TRPL 14SOIC  /  Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface SPI
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 800mOhm LS, 800mOhm HS
Current - Output / Channel 1.1A
Voltage - Supply 3.15V ~ 5.25V
Voltage - Load 5.5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCV7703
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV7703CD2R2GOSCT,NCV7703CD2R2GOSTR,NCV7703CD2R2G-ND,NCV7703CD2R2GOSDKR
Standard Package 2,500
Win Source Part Number 960686-NCV7703CD2R2G
Ultra Librarian 3D Model Ultra Librarian NCV7703CD2R2G CAD Model

Description

The NCV7703CD2R2G is a robust, high-performance Integrated Circuit (IC) designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This product is specifically engineered to cater to a wide range of automotive applications, offering exceptional reliability and efficiency.

Key Features

  • High Integration: The IC integrates multiple functions that reduce the need for external components, simplifying the design and reducing the overall footprint on the circuit board.
  • Load Dump Protection: It is equipped with load dump protection that shields the device from transient energy spikes typically found in automotive power systems, ensuring consistent performance and longevity.
  • Thermal Protection: The NCV7703CD2R2G includes thermal protection features that prevent the device from overheating, thereby maintaining optimal operation within safe temperature ranges.
  • Low Standby Current: Designed with energy efficiency in mind, it has a low standby current, which makes it ideal for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: This IC operates over a broad range of input voltages, making it versatile for use in various automotive electrical systems.

Applications

The NCV7703CD2R2G is well-suited for an array of automotive applications, including but not limited to:

  • Body Control Modules
  • Instrument Cluster Systems
  • LED Lighting
  • Motor Control Units

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products. The NCV7703CD2R2G is manufactured under stringent quality control standards and is compliant with automotive industry regulations, ensuring reliability and performance in demanding automotive environments.

Environmental Considerations

The device is designed with a focus on environmental sustainability. It meets various international standards for hazardous substance control, making it a responsible choice for eco-conscious automotive manufacturers.

With its combination of integration, protection features, and compliance with automotive standards, the NCV7703CD2R2G from ON Semiconductor stands out as a superior choice for designers looking to enhance the functionality and reliability of their automotive systems.

You May Also Be Interested in

ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6844 $50.5320
75+ $1.3821 $103.6575
115+ $1.3389 $153.9735
155+ $1.2957 $200.8335
200+ $1.2525 $250.5000
270+ $1.1229 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess