EN
  • EN
  • DE

NJW3281G

Part No NJW3281G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 250V 15A 200000mW 3-Pin(3+Tab) TO-3P Tube / TRANS NPN 250V 15A TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 600mV @ 800mA, 8A
Collector Cut-off Current(Max) 50μA (ICBO)
Typical Gain (hFE) (Min) 75 @ 3A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1083083-NJW3281G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NJW3281
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NJW3281G CAD Model

Description

The NJW3281G is a high-performance power transistor manufactured by ON Semiconductor, designed for a wide range of applications requiring high power and high-speed switching capabilities. This NPN transistor is a crucial component in power amplification and switching applications, particularly suited for audio power amplifiers, power supplies, and motor control circuits.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage of 230V, the NJW3281G is suitable for high-voltage applications, ensuring reliability and performance under demanding conditions.
  • High Collector Current: The device can handle a continuous collector current of up to 15A, making it capable of driving high current loads without performance degradation.
  • High Power Dissipation: With a power dissipation of 150W, this transistor can handle significant amounts of power, which is essential for applications involving high power output.
  • High Frequency Response: The NJW3281G features a transition frequency of 30MHz, allowing for efficient operation in high-speed switching applications.
  • Complementary PNP Type Available: ON Semiconductor offers a complementary PNP transistor, NJW1302G, providing designers with a matched pair for push-pull or other complementary configurations.

Applications

The NJW3281G's robust performance characteristics make it an ideal choice for a variety of applications, including:

  • High Fidelity Audio Amplifiers
  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NJW3281G is no exception. This product is built to meet the high standards of performance and longevity that ON Semiconductor customers have come to expect, ensuring a reliable solution for your power transistor needs.

Environmental Compliance

The NJW3281G transistor is compliant with RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3783 $50.6745
37+ $2.7719 $102.5603
56+ $2.6853 $150.3768
77+ $2.5987 $200.0999
100+ $2.5121 $251.2100
134+ $2.2522 $301.7948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,682 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess