EN
  • EN
  • DE

NLSV1T34DFT2G

Part No NLSV1T34DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 1BIT NON-INV SC70-5 / Voltage Level Translator 1-CH Unidirectional 5-Pin SC-88A T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.9V to 4.5V
Voltage - VCCB 0.9V to 4.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 108180-NLSV1T34DFT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NLSV1T34
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NLSV1T34DFT2G CAD Model

Description

ON Semiconductor NLSV1T34DFT2G Single-Bit Voltage Translator

The NLSV1T34DFT2G is a high-performance, single-bit, non-inverting voltage level translator manufactured by ON Semiconductor. This compact and efficient device is designed to address the need for a reliable and seamless interface between circuits operating at different voltage levels. It's particularly suitable for applications requiring the translation of a high-voltage (up to 5.5V) input signal down to a lower voltage signal, making it an ideal choice for multi-voltage systems.

Encased in an ultra-small MicroPak™ package, the NLSV1T34DFT2G ensures a minimal footprint on the PCB, providing designers with more space for other critical components. This feature is particularly beneficial in space-constrained applications such as portable and wearable electronics, where efficiency and size are paramount.

The device is capable of bidirectional voltage translation without the need for a direction control signal, simplifying circuit design and reducing the overall bill of materials. With a broad Vcc operating range of 1.65V to 5.5V on the A port and 1.65V to 5.5V on the B port, the NLSV1T34DFT2G offers versatile compatibility with various logic levels. This allows for seamless integration with microcontrollers, FPGAs, and other digital systems that may operate at different voltage levels.

Featuring high-speed performance with a propagation delay of typically less than 6.5 ns, the NLSV1T34DFT2G ensures rapid signal translation, which is crucial for high-speed data communication and processing applications. Moreover, its low ON-state resistance provides excellent signal integrity with minimal distortion.

For power-conscious designs, the NLSV1T34DFT2G boasts an ultra-low quiescent current, which significantly reduces power consumption when the translator is idle, thereby extending the battery life of portable devices. Additionally, the device has an ESD tolerance of ±8kV Human Body Model (HBM), providing a high level of protection against electrostatic discharge, enhancing the reliability and longevity of the end product.

In summary, the NLSV1T34DFT2G from ON Semiconductor is a versatile, high-performance voltage level translator that offers a compact solution for bridging different logic levels in a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5809 $52.2810
185+ $0.5442 $100.6770
290+ $0.5258 $152.4820
410+ $0.4890 $200.4900
535+ $0.4706 $251.7710
665+ $0.4523 $300.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess