EN
  • EN
  • DE

NTMD4884NFR2G

Part No NTMD4884NFR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 3.3A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 4.2nC @ 4.5V
Max Input Capacitance 360pF @ 15V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 770mW (Ta)
Maximum Rds On at Id,Vgs 48 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1083905-NTMD4884NFR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMD4884NFR2G CAD Model

Description

ON Semiconductor NTMD4884NFR2G Dual N-Channel Power MOSFET

The ON Semiconductor NTMD4884NFR2G is a high-performance, dual N-channel Power MOSFET that is designed to meet a wide range of applications demanding efficient power management solutions. With its compact and robust package, this MOSFET is an ideal choice for power switching circuits in consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • Low On-Resistance: The NTMD4884NFR2G boasts a low on-resistance (RDS(on)) which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capacity: This dual N-channel MOSFET can handle continuous drain currents up to 6.3 A, making it suitable for high-power applications.
  • Power Saving: With a low gate charge and fast switching speeds, the device helps in reducing power losses during switching, contributing to energy-saving in electronic circuits.
  • Dual MOSFET Configuration: The integrated dual MOSFET design provides a space-saving solution, enabling compact circuit layouts and reduced component count.
  • Thermal Management: The MOSFET comes in an SO-8 FL package, which offers excellent thermal performance, ensuring reliability even under high operating temperatures.

Applications

The NTMD4884NFR2G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Modules
  • Motor Controls
  • Load Switching
  • Battery Management Systems
  • Automotive Applications

Product Specifications

The device characteristics are as follows:

  • Voltage - Rated: 30V
  • Drain to Source Voltage (VDSS): 30V
  • Current - Continuous Drain (ID) @ 25°C: 6.3A
  • RDS(on) (Max) @ Id, Vgs: 20 mOhm @ 4.5V, 6.3A
  • Gate Charge (Qg) @ Vgs: 15nC @ 4.5V

With its outstanding performance and reliability, the ON Semiconductor NTMD4884NFR2G is a suitable choice for designers looking to optimize their power management systems. Its dual-channel configuration, high efficiency, and robustness make it a versatile component for a wide array of electronic designs.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess