EN
  • EN
  • DE

NTMFS011N15MC

Part No NTMFS011N15MC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 10.7A/78A 8PQFN / N-Channel 150 V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 10.7A (Ta), 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 11.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 4.5V @ 194µA
Gate Charge (Qg) (Max) @ Vgs 46 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3592 pF @ 75 V
Power Dissipation (Max) 2.7W (Ta), 147W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-PQFN (5x6)
Package / Case 8-PowerTDFN
Base Product Number NTMFS011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTMFS011N15MCDKR,488-NTMFS011N15MCCT,488-NTMFS011N15MCTR
Standard Package 3,000
Win Source Part Number 1167081-NTMFS011N15MC
Ultra Librarian 3D Model Ultra Librarian NTMFS011N15MC CAD Model

Description

ON Semiconductor NTMFS011N15MC N-Channel Power MOSFET

The ON Semiconductor NTMFS011N15MC is a high-performance N-Channel Power MOSFET designed for a variety of applications that demand high efficiency and power density. This MOSFET utilizes ON Semiconductor's advanced PowerTrench® technology, which provides superior performance in terms of switching speed, reduced on-state resistance, and minimized gate charge, leading to lower power losses and improved thermal performance.

Key Features:

  • High Current Capability: With a continuous drain current (ID) of 119 A, the NTMFS011N15MC is capable of handling high power applications with ease.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)) of 1.5 mΩ at VGS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Performance: Fast switching speeds are a hallmark of this MOSFET, making it suitable for high-frequency power conversion systems.
  • Robust Thermal Characteristics: The NTMFS011N15MC is designed to operate reliably even at high temperatures, with a maximum junction temperature of 150°C.
  • PowerTrench® Technology: This proprietary technology from ON Semiconductor ensures minimized gate charge (Qg), reduced output capacitance (Coss), and low reverse recovery charge (Qrr), which are critical for high-efficiency power switching.

Applications:

The NTMFS011N15MC is suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Computing and server power systems
  • Telecommunication equipment

Package and Reliability:

This MOSFET is offered in a compact 5x6 mm² footprint, encapsulated in a RoHS-compliant, halogen-free, and moisture sensitive level 1 (MSL1) rated SO-8FL package, ensuring high reliability and environmental sustainability. With its advanced features and robust design, the NTMFS011N15MC from ON Semiconductor is an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3032 $61.2128
8+ $12.5565 $100.4520
13+ $12.1641 $158.1333
17+ $11.7717 $200.1189
22+ $11.3793 $250.3446
30+ $10.2022 $306.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,979 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess