EN
  • EN
  • DE

NTMFS5C628NT1G

Part No NTMFS5C628NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 28A/150A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196823-NTMFS5C628NT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 28A (Ta), 150A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Ultra Librarian 3D Model Ultra Librarian NTMFS5C628NT1G CAD Model

Description

The NTMFS5C628NT1G from ON Semiconductor is a high-performance, Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This N-channel MOSFET utilizes ON Semiconductor's advanced technology to provide low on-resistance, minimal gate charge, and excellent switching performance, making it an ideal choice for high-efficiency power supplies, motor controls, and other power-intensive applications.

Key Features:

  • Low RDS(on): The device features a low drain-to-source on-resistance of only 2.8 mΩ (typical) at VGS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: It can handle a high continuous drain current of up to 235 A, providing robust performance for demanding power applications.
  • Enhanced Power Density: With a compact footprint in a 5x6 mm² package, the NTMFS5C628NT1G offers exceptional power density, which is crucial for space-constrained designs.
  • High Switching Performance: The device is optimized for fast switching, with reduced gate charge and capacitance, resulting in lower switching losses.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche ruggedness, giving designers confidence in its ability to handle tough conditions.
  • Environmentally Friendly: It is a Pb-free and RoHS compliant product, minimizing the environmental impact and meeting global regulatory requirements.

Applications:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Computing Systems
  • Telecommunication Equipment
  • Automotive Systems

The NTMFS5C628NT1G is a testament to ON Semiconductor's commitment to providing energy-efficient, high-performance components for the modern electronic landscape. Its robust design and superior electrical characteristics make it a go-to solution for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2617 $63.0850
115+ $1.0353 $119.0595
175+ $1.0030 $175.5250
240+ $0.9707 $232.9680
310+ $0.9382 $290.8420
415+ $0.8412 $349.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,947 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess