EN
  • EN
  • DE

NVMFS5C426NWFAFT1G

Part No NVMFS5C426NWFAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 41A (Ta), 235A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 65 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4300 pF @ 25 V
Power Dissipation (Max) 3.8W (Ta), 128W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
Other Names ,488-NVMFS5C426NWFAFT1GDKR,NVMFS5C426NWFAFT1G,488-NVMFS5C426NWFAFT1GTR,488-NVMFS5C426NWFAFT1GCT
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278213-NVMFS5C426NWFAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C426NWFAFT1G CAD Model

Description

ON Semiconductor NVMFS5C426NWFAFT1G Overview

The NVMFS5C426NWFAFT1G is a state-of-the-art power MOSFET developed by ON Semiconductor, known for its high efficiency and reliability in a wide range of applications. This MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing low on-resistance, high switching performance, and thermal efficiency in a compact package.

Key Features

  • Low RDS(on): This device offers exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic systems.
  • High Current Capability: The NVMFS5C426NWFAFT1G is capable of handling high continuous drain currents, making it suitable for high-power applications.
  • Power-SO8FL Package: The MOSFET comes in a Power-SO8FL package, which is optimized for a small footprint and low profile, without compromising on thermal and electrical performance.
  • Single N-Channel: As a single N-channel MOSFET, it is ideal for use in a variety of switching applications, including power supply, DC-DC converters, and motor drives.
  • Fast Switching Speed: The device's fast switching speed ensures efficient operation at high frequencies, which is critical for reducing switching losses in power converters.
  • High-Temperature Performance: With an operating temperature range that supports high-temperature environments, the NVMFS5C426NWFAFT1G is suitable for automotive and industrial applications that require robust performance.

Applications

The ON Semiconductor NVMFS5C426NWFAFT1G is versatile and can be used in a variety of applications. Its robustness and efficiency make it particularly well-suited for:

  • Automotive systems, including electric power steering, DC/AC converters, and LED lighting
  • Power management solutions such as DC-DC converters and power supplies
  • Industrial applications, including motor control and automation systems
  • Consumer electronics where power efficiency and space constraints are critical

With its combination of performance, efficiency, and compact form factor, the NVMFS5C426NWFAFT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management and switching solutions across a broad spectrum of industries.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4035 $54.0350
23+ $4.4336 $101.9728
35+ $4.2951 $150.3285
49+ $4.1565 $203.6685
63+ $4.0180 $253.1340
84+ $3.6023 $302.5932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess