EN
  • EN
  • DE

SCH2315-TL-E

Part No SCH2315-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 12V 0.9A 6-Pin SCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) -900 mA
Drain to Source Resistance 615 Ω
Drain to Source Voltage (Vdss) -12 V
Lead Free Yes
Number of Pins 6
Power Dissipation 650 mW
Resistance 615 Ω
RoHS Compliant
Win Source Part Number 1091846-SCH2315-TL-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCH2315-TL-E CAD Model

Description

The SCH2315-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This MOSFET is designed to meet the needs of modern electronic devices that demand low power consumption, high efficiency, and minimal space usage.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -3.5A
  • Power Dissipation (P<sub>D): 1W
  • R<sub>DS(on): 0.059 Ohm at V<sub>GS = -4.5V
  • Gate-Source Voltage (V<sub>GS): ±8V
  • Operating Temperature: -55°C to 150°C
  • Package / Case: TP-FA

Applications

The SCH2315-TL-E is suitable for a variety of applications, particularly where high-speed switching and power efficiency are crucial. It is commonly used in:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switches
  • Portable Electronics

Benefits

This MOSFET provides several benefits to designers and engineers, including:

  • High Efficiency: Low on-resistance reduces conduction losses, making the SCH2315-TL-E an energy-efficient choice for power-sensitive applications.
  • Space-Saving Design: The compact TP-FA package allows for high-density PCB layouts, saving valuable board space in miniaturized electronic assemblies.
  • Thermal Management: With a power dissipation of 1W, this MOSFET can handle moderate power levels while maintaining a low thermal footprint.
  • Robust Performance: The ability to operate over a wide temperature range ensures reliability under varying environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCH2315-TL-E is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for the end user.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,611 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess