EN
  • EN
  • DE

SMBZ10-29LT1

Part No SMBZ10-29LT1
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description SMBZ10-29LT1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 15,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 328328-SMBZ10-29LT1
Ultra Librarian 3D Model Ultra Librarian SMBZ10-29LT1 CAD Model

Description

ON Semiconductor SMBZ10-29LT1

The SMBZ10-29LT1 from ON Semiconductor is a robust Zener voltage regulator diode designed to provide precision voltage regulation and protection in a wide array of electronic applications. This component is particularly suitable for situations where a stable and reliable voltage reference is needed, ensuring the consistent operation of sensitive circuits.

Key Features

  • Nominal Zener Voltage: The device features a nominal Zener voltage of 10V, providing a stable reference voltage for various circuits.
  • High Power Dissipation: It boasts a power dissipation of 1W, allowing it to handle significant power levels without compromising performance.
  • Surface-Mount Package: The SMBZ10-29LT1 comes in a compact SMB (DO-214AA) surface-mount package, making it suitable for high-density PCB designs.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this Zener diode can reliably function in extreme environmental conditions.
  • Low Leakage Current: The low leakage current ensures minimal power loss when the diode is in reverse-biased condition, contributing to the overall efficiency of the application.
  • Excellent Clamping Capability: This Zener diode provides excellent clamping capability during transient voltage spikes, protecting sensitive components from electrical overstress.

Applications

The SMBZ10-29LT1 is versatile and can be used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Protection of I/O interfaces
  • Telecommunication devices
  • Consumer electronics
  • Power management solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMBZ10-29LT1 is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure its performance under various conditions. This Zener diode is an excellent choice for designers looking for a reliable voltage regulation solution that can withstand the test of time and operate consistently across a range of temperatures and conditions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess