EN
  • EN
  • DE

TT2096-E

Part No TT2096-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 2A 400V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 898862-TT2096-E
Ultra Librarian 3D Model Ultra Librarian TT2096-E CAD Model

Description

Product Overview: TT2096-E by ON Semiconductor

The TT2096-E is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance product is designed to cater to a wide range of applications, particularly in the realm of power supply systems. It is an essential component for designers looking to enhance efficiency, reliability, and functionality in their electronic devices.

Key Features

  • High Efficiency: The TT2096-E is engineered to provide optimal power conversion efficiency, which is critical for minimizing energy loss and heat generation in electronic systems.
  • Advanced Protection: This IC incorporates multiple protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, ensuring the longevity and safety of the application it is used in.
  • Compact Design: With its small footprint, the TT2096-E is ideal for space-constrained applications, allowing designers to save valuable board space without compromising performance.
  • Wide Operating Range: The device operates across a broad voltage and temperature range, making it suitable for various operating environments and conditions.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the TT2096-E makes it an excellent choice for a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Consumer electronics
  • Telecommunication equipment
  • Industrial systems
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The TT2096-E is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can trust this product to perform consistently and effectively in their critical applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the TT2096-E is manufactured with eco-friendly practices and materials. It complies with various international environmental regulations, making it a responsible choice for companies looking to reduce their ecological footprint.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7854 $64.7124
14+ $8.8496 $123.8944
21+ $8.5736 $180.0456
28+ $8.2975 $232.3300
37+ $8.0203 $296.7511
49+ $7.1910 $352.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess