EN
  • EN
  • DE

DMC504010R

Part No DMC504010R
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 0.1A SMINI6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini6-F3-B
Manufacturer Panasonic
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 6-SMD, Flat Leads
Case / Package SMini6-F3-B
Family Name DMC50401
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMC504010R-ND, DMC504010RCT, DMC504010RDKR, DMC504010RTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868891-DMC504010R
Ultra Librarian 3D Model Ultra Librarian DMC504010R CAD Model

Description

The DMC504010R is a digital transistor (also called a bias resistor transistor or BRT) array manufactured by Panasonic. It integrates two NPN transistors with built-in bias resistors, significantly reducing the number of external components needed in a circuit. This simplifies circuit design, reduces board space, and improves reliability.

Applications:

  • Digital circuit control.
  • Inverter circuits.
  • Switching circuits.
  • Interface circuits.
  • Driving LEDs and small loads.

Features:

  • Dual NPN transistors with built-in bias resistors.
  • Reduces component count and board space.
  • Simplifies circuit design.
  • Input resistor (R1) = 10 kΩ.
  • Bias resistor (R2) = 10 kΩ.
  • Collector current (Ic) = 100 mA (max).
  • Collector-emitter voltage (Vceo) = 50 V (max).
  • Surface Mount Device (SMD) package.

Benefits:

  • Reduced component count simplifies circuit design and lowers BOM (Bill of Materials) cost.
  • Smaller footprint allows for more compact circuit designs.
  • Improved reliability due to fewer solder joints and external components.
  • Simplified circuit design eliminates the need to calculate and select external bias resistors.
  • Lower assembly costs due to fewer components to place and solder.

Additional Details:

The DMC504010R is typically packaged in a small surface-mount package, such as SOT-363 (SC-88). The built-in resistors provide the necessary base bias for the transistors, eliminating the need for external resistors. The specified resistor values (10 kΩ) are a common choice for many general-purpose switching applications. The maximum collector current and collector-emitter voltage ratings define the limits for the transistor's operating range. This device is an ideal choice for applications where space and component count are critical.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1466 $57.9070
960+ $0.1204 $115.5840
1,490+ $0.1166 $173.7340
2,050+ $0.1129 $231.4450
2,650+ $0.1090 $288.8500
3,550+ $0.0977 $346.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess