EN
  • EN
  • DE

BDW83D

Part No BDW83D
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description NPN SILICON POWER DARLINGTONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1152999-BDW83D
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDW83D CAD Model

Description

The BDW83D is a silicon NPN Darlington power transistor manufactured by Power Innovations Ltd. It is designed for high-gain amplification and switching applications requiring robust performance and reliability. The Darlington configuration provides extremely high current gain, making it suitable for driving substantial loads with minimal input current. This transistor is typically housed in a TO-220 package, which facilitates effective heat dissipation, crucial for maintaining optimal performance under high-power conditions.

Applications:

  • Motor control circuits.
  • Power amplifiers.
  • Solenoid and relay drivers.
  • Switching regulators.
  • General-purpose switching.

Features:

  • High DC current gain (hFE): The Darlington configuration ensures exceptionally high current gain.
  • High collector current (Ic): Capable of handling significant collector current, suitable for driving high-power loads.
  • High breakdown voltage (Vceo): Ensures the transistor can withstand substantial voltage levels without failure.
  • Low saturation voltage: Minimizes power loss across the transistor when fully turned on, improving overall efficiency.
  • TO-220 package: Provides efficient heat dissipation.

Benefits:

  • Simplified driving circuitry due to extremely high current gain, allowing for direct interface with low-current control signals.
  • Improved system efficiency due to low saturation voltage, minimizing power loss.
  • Enhanced reliability because of high breakdown voltage, providing robust performance in demanding applications.
  • Versatile use in various switching and amplification circuits.
  • Easy to mount and cool thanks to the TO-220 package, facilitating efficient thermal management.

Additional Details:

The BDW83D's technical specifications typically include a collector-emitter voltage (VCEO) of around 100V, a collector current (IC) up to 15A, and a power dissipation (PD) of approximately 80W. The Darlington configuration provides a very high current gain (hFE), generally in the thousands, reducing the required base current significantly. The TO-220 package allows for mounting onto a heatsink, which is essential for proper thermal management, ensuring the transistor operates within its safe operating area even under high-load conditions. Always consult the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and prevent damage to the component or associated circuitry. The higher saturation voltage compared to a standard BJT, inherent in Darlington transistors, should be considered in circuit design. This transistor is commonly used where a logic-level signal needs to control a high-current load efficiently.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess