EN
  • EN
  • DE

ST6160T-R

Part No ST6160T-R
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343529-ST6160T-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST6160T-R CAD Model

Description

The ST6160T-R is a single-port Ethernet transformer module manufactured by Pulse Electronics. This component is designed to provide electrical isolation and signal conditioning necessary for Ethernet communication. It ensures reliable data transmission and protects sensitive circuitry from voltage surges and noise. The "-R" suffix likely indicates a specific packaging or revision of the ST6160T.

Applications

  • Network Interface Cards (NICs): Used in both desktop and server NICs to provide Ethernet connectivity.
  • Embedded Systems: Implemented in various embedded systems for network communication in data logging, monitoring, and control applications.
  • Industrial Automation Equipment: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems for network connectivity.
  • Routers and Switches: Used in network infrastructure devices for signal isolation and impedance matching.
  • IP Phones: Integrated into IP phones for Ethernet-based voice communication.

Features

  • Single-Port Configuration: Designed for single Ethernet port applications.
  • Integrated Magnetics: Includes all necessary magnetics for Ethernet signal conditioning, simplifying circuit design.
  • High Isolation Voltage: Offers robust electrical isolation between the Ethernet PHY and the network cable.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.
  • RoHS Compliance: Compliant with Restriction of Hazardous Substances directives, ensuring environmental safety.

Benefits

  • Improved Signal Integrity: Enhances signal quality by providing impedance matching and filtering, reducing noise and signal reflections.
  • Enhanced System Reliability: Protects electronic components from voltage surges and electrical noise, increasing overall system reliability.
  • Simplified Design: Reduces the complexity of Ethernet interface design by integrating all necessary magnetics into a single module.
  • Compact Size: Allows for compact designs by minimizing the required board space.
  • Cost-Effective Solution: Offers a cost-effective solution for Ethernet interface design, reducing overall system costs.

The ST6160T-R Ethernet transformer module is designed for reliable performance in a range of networking applications. The integrated magnetics and high isolation voltage contribute to its robust design and ease of implementation. Engineers can use this module to create efficient and reliable Ethernet interfaces in various devices, ensuring robust network communication. The datasheet from Pulse Electronics provides detailed specifications such as inductance, turns ratio, insertion loss, and return loss, necessary for proper circuit design and implementation.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess