EN
  • EN
  • DE

2SJ243-T1-A

Part No 2SJ243-T1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 100MA SC75-3 USM / P-Channel 30 V 100mA (Ta) Surface Mount SC-75-3, USM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 100mA (Ta)
Rds On (Max) @ Id, Vgs 25Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id 2.3V @ 10µA
Input Capacitance (Ciss) (Max) @ Vds 16 pF @ 5 V
Mounting Type Surface Mount
Supplier Device Package SC-75-3, USM
Package / Case SC-75, SOT-416
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 16814-2SJ243-T1-A
Ultra Librarian 3D Model Ultra Librarian 2SJ243-T1-A CAD Model

Description

Product Overview

The 2SJ243-T1-A stands out as a P-channel MOSFET, designed with a focus on delivering high efficiency and adaptability. This model caters particularly to applications needing reliable, fast switching with minimal power loss, making it a cornerstone in advanced electronic assemblies.

Features and Benefits

  • Optimized Switching Speed: Ensures rapid response times which are ideal for dynamic applications.
  • High Thermal Stability: Offers consistent performance across varying temperatures.
  • Reduced ON-Resistance: Minimizes energy dissipation for increased efficiency.
  • Compact Size: Maximizes board space utilization and flexibility in PCB design.
  • Electrostatic Discharge (ESD) Protection: Enhances device longevity and reliability.

Applications

  • Automotive Electronics
  • Inverter Circuits
  • Switching Mode Power Supplies (SMPS)
  • Motor Controllers
  • Signal Amplification Circuits

Additional Details

The 2SJ243-T1-A is specifically crafted to excel in automotive and industrial environments, where robustness against high temperatures and dynamic operating conditions are essential. By providing reduced ON-resistance, the MOSFET minimizes power losses, making it a highly efficient choice for power conversion and control systems. Its electrostatic discharge protection further ensures durability, preventing damage from static or surge currents. Designers and engineers will appreciate the compact form, which allows for flexible circuit layouts and integration without compromising the integrity of the application. Primed for use in inverter circuits and SMPS, the 2SJ243-T1-A supports highly efficient energy conversion and management, a must for sustainable and high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess