EN
  • EN
  • DE

UPA1981TE-T1-AT

Part No UPA1981TE-T1-AT
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Nch/Pch Dual Power Mosfet 7V 2.8A 70Mohm 6Pin Tmm/Sc-95
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102428-UPA1981TE-T1-AT
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1981TE-T1-AT CAD Model

Description

The UPA1981TE-T1-AT is a P-channel Power MOSFET from Renesas Electronics America, designed for various switching applications. This MOSFET is characterized by low on-state resistance and fast switching speeds. The compact package is suitable for high-density board layouts.

Applications

  • Load Switching: Efficiently used for power switching applications in electronic circuits.
  • DC-DC Converters: Integrated into step-up and step-down converters for voltage regulation.
  • Power Management Circuits: Used for power distribution and control in portable electronic devices.
  • Motor Control: Suitable for low-power motor control systems.
  • Battery Management Systems: Employed in charging and discharging circuits.

Features

  • P-Channel MOSFET: Provides flexibility in power switching circuit designs.
  • Low On-State Resistance (Rds(on)): Minimizes power losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power conversion.
  • Compact Package: Facilitates high-density mounting and space saving designs.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • High Efficiency: Low Rds(on) reduces power dissipation, contributing to efficient operation.
  • Improved Thermal Performance: Allows for operation at higher current levels.
  • Space-Saving Design: Small package size allows for compact system designs.
  • Enhanced Reliability: Robust design ensures reliable long-term performance.
  • Simplified Circuitry: P-channel configuration simplifies gate drive circuitry in certain applications.

Additional Details

The UPA1981TE-T1-AT operates within defined gate-source voltage (Vgs) and drain-source voltage (Vds) limits. Thermal management, considering the device's thermal resistance and power dissipation, is essential for reliable operation. The specific Rds(on) value is dependent on the gate-source voltage. Refer to the datasheet for detailed electrical characteristics and application guidelines. It is typically mounted using surface mount techniques.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess