The TPH2R104PL is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power switching applications. It boasts a low drain-source on-resistance (RDS(on)), which minimizes power loss during switching, leading to improved energy efficiency and reduced heat generation.
Applications
- DC-DC converters
- AC-DC power supplies
- Motor control circuits
- Load switches
- Power management in computing and telecommunications equipment
Features
- Low drain-source on-resistance (RDS(on)): Reduces power loss and improves efficiency.
- High-speed switching: Enables efficient operation in high-frequency applications.
- Low gate charge (Qg): Reduces the drive power required, contributing to higher efficiency.
- Avalanche ruggedness: Provides enhanced reliability under transient voltage conditions.
- RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.
Benefits
- Increased Energy Efficiency: Lower RDS(on) and gate charge translate to reduced power consumption and improved efficiency in power conversion systems.
- Reduced Heat Generation: The low RDS(on) minimizes heat dissipation, allowing for smaller heatsinks or fanless operation in some applications.
- Improved System Reliability: Avalanche ruggedness enhances the device's ability to withstand voltage spikes and transients, improving overall system reliability.
- Simplified Design: The high-speed switching capability simplifies the design of high-frequency power circuits.
- Compact Footprint: Available in a compact package, allowing for higher power density in space-constrained applications.
Additional Details
The TPH2R104PL features a drain-source voltage (VDS) rating suitable for a variety of applications. Its gate-source voltage (VGS) rating ensures compatibility with commonly used gate drive voltages. The device's operating temperature range is designed for reliable operation in demanding environments. The specific package type allows for efficient heat dissipation. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.
This MOSFET is suitable for applications demanding high efficiency and robust performance. The low RDS(on) characteristic is particularly advantageous in battery-powered devices or any system where minimizing power loss is critical.