EN
  • EN
  • DE

RT9164A-18CG

Part No RT9164A-18CG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184475-RT9164A-18CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164A-18CG CAD Model

Description

The RT9164A-18CG is a low-dropout (LDO) voltage regulator from Richtek, designed to provide a stable 1.8V output voltage. It is an improved version of previous Richtek LDO regulators, offering enhanced performance and efficiency. This regulator is suitable for a wide range of applications requiring a precise and regulated power supply, particularly in battery-powered and portable devices. The RT9164A-18CG features low dropout voltage, high output accuracy, excellent transient response, and comprehensive protection features, ensuring reliable performance under various operating conditions.

Applications:

  • Portable Electronics: Powering components in smartphones, tablets, and wearable devices.
  • Wireless Communication Modules: Providing stable voltage for Wi-Fi, Bluetooth, and other RF transceivers.
  • Microcontrollers and Processors: Supplying stable voltage to digital logic circuits in embedded systems.
  • Memory Devices: Powering RAM, flash memory, and other memory components.
  • Sensor Systems: Ensuring stable voltage for analog and digital sensors.

Features:

  • Fixed 1.8V Output: Provides a stable and accurate 1.8V voltage supply.
  • Low Dropout Voltage: Ensures regulation even with a small input-output voltage difference.
  • High Output Accuracy: Minimizes voltage variations under different load conditions.
  • Excellent Transient Response: Quickly responds to changes in load current, maintaining stable voltage.
  • Overcurrent Protection: Limits output current to prevent damage from excessive loads.
  • Thermal Shutdown Protection: Shuts down the regulator when overheating to prevent damage.
  • Enable/Disable Control: Allows for power saving by turning off the regulator when not needed.
  • Small Package Size: Compact footprint suitable for space-constrained applications.

Benefits:

  • Stable Power: Ensures reliable operation of connected devices by providing a consistent voltage supply.
  • Longer Battery Life: Low quiescent current minimizes power consumption in portable applications.
  • Protection from Damage: Overcurrent and thermal shutdown protect the regulator and connected components.
  • Improved Performance: Excellent transient response maintains stable voltage during dynamic load changes.
  • Easy Integration: Small package simplifies PCB layout and design.

Additional Details:

The RT9164A-18CG typically operates with an input voltage ranging from 2.5V to 5.5V. Its low dropout voltage allows it to maintain regulation even when the input voltage is close to the 1.8V output. The device is typically available in small surface-mount packages like SOT-23 or similar, making it ideal for densely populated circuit boards. The overcurrent and thermal shutdown protection features contribute to the overall reliability of the system. The enable/disable pin offers a power-saving option, allowing the device to be turned off when the 1.8V rail is not required. The RT9164A-18CG is a reliable and efficient choice for voltage regulation in a variety of electronic applications, especially those requiring low power consumption and stable voltage output.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess