EN
  • EN
  • DE

R1114D261D

Part No R1114D261D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286845-R1114D261D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1114D261D CAD Model

Description

The R1114D261D is a voltage regulator IC manufactured by Ricoh. It belongs to the R1114 series of LDO (Low Dropout) regulators, designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. This is a crucial feature for battery-powered applications where the battery voltage gradually decreases over time.

Applications:

  • Power Management for Mobile Phones and Smartphones: Provides stable voltage rails for various components like the processor, memory, and display.
  • Regulating Voltage in Portable Media Players: Ensures consistent performance and extends battery life for devices like MP3 players and portable gaming consoles.
  • Powering Wearable Devices: Ideal for smartwatches, fitness trackers, and other compact devices requiring efficient power regulation.
  • Voltage Stabilization in Wireless Communication Modules: Provides a clean and stable power supply for Bluetooth, Wi-Fi, and other wireless modules.
  • General-Purpose Voltage Regulation in Electronic Circuits: Suitable for a wide range of applications requiring a regulated voltage source.

Features:

  • Low Dropout Voltage: Maintains output voltage regulation with minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, ensuring reliable operation of connected components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, maximizing battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing under high power dissipation conditions.
  • Small Package Size: Enables compact and space-saving designs.

Benefits:

  • Prolonged Battery Life: Low quiescent current and efficient voltage regulation contribute to extended battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent and overheating, improving overall system robustness.
  • Stable and Accurate Voltage Supply: Ensures consistent performance and reduces the risk of malfunction due to voltage fluctuations.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The R1114D261D typically comes in a small surface-mount package such as SOT-23 or DFN. The specific electrical characteristics, including input voltage range, output voltage, dropout voltage, and quiescent current, are detailed in the Ricoh datasheet. It's crucial to consult the datasheet for precise specifications and application recommendations. The '261D' likely designates a specific output voltage of 2.6V (though this needs to be confirmed with the datasheet). The lack of a suffix like '-TR-F' suggests a different packaging option than the previous part.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess