EN
  • EN
  • DE

R1172S331D-E2-F

Part No R1172S331D-E2-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287414-R1172S331D-E2-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1172S331D-E2-F CAD Model

Description

The R1172S331D-E2-F is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable and accurate 3.3V output voltage, even when the input voltage is close to the output voltage. It is well-suited for a variety of applications requiring a regulated power supply.

Applications:

  • Microcontroller Power Supplies: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Powering RF transceivers and other wireless components.
  • Sensor Circuits: Regulating the voltage for analog and digital sensors.
  • Real-Time Clocks (RTC): Ensuring stable power for accurate timekeeping.
  • Low-Power Logic Circuits: Providing a regulated voltage for digital logic gates and other low-power components.

Features:

  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise 3.3V output voltage.
  • Overcurrent Protection: Protects the IC and connected circuits from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC at high temperatures.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby or low-load conditions.

Benefits:

  • Stable 3.3V Power Supply: Ensures reliable operation of circuits requiring a stable 3.3V supply.
  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable applications.
  • Protection against Damage: Overcurrent and thermal shutdown features protect the IC and connected components.
  • Compact Design: Small package size facilitates integration into small form-factor devices.
  • Improved System Reliability: Stable and protected power supply enhances the overall reliability of the electronic system.

Additional Details:

The R1172S331D-E2-F has a fixed output voltage of 3.3V. It typically comes in a small package, such as DFN or SOT. The input voltage range is typically between 3.4V and 6.0V. The operating temperature range is typically -40°C to +85°C. Consult the manufacturer's datasheet for precise electrical characteristics, application notes, and recommended operating conditions. The datasheet provides information about the maximum input voltage, output current capability, thermal resistance, and other crucial parameters for proper circuit design and ensuring long-term device reliability.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess