EN
  • EN
  • DE

R5323N002B-TR

Part No R5323N002B-TR
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0729+
Reference case SOT236
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 711788-R5323N002B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N002B-TR CAD Model

Description

The R5323N002B-TR is a voltage regulator IC manufactured by Ricoh. This device is designed to provide a stable and regulated output voltage from a higher input voltage. Its primary function is to efficiently convert and maintain a consistent voltage level, ensuring reliable operation of connected electronic components.

Applications

  • Microcontroller power supply: Providing a stable voltage source for microcontrollers in embedded systems.
  • Sensor power supply: Regulating the voltage for sensors to ensure accurate readings.
  • Portable devices: Used in smartphones, tablets, and other portable electronics for voltage regulation.
  • Battery-powered systems: Regulating the battery voltage to provide a stable output.
  • General-purpose voltage regulation: Used in a wide range of electronic circuits for voltage stabilization.

Features

  • Low dropout voltage: Maintains a stable output voltage even with a small difference between input and output.
  • High accuracy: Provides a precise and stable output voltage.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent protection: Protects the device and connected components from damage due to excessive current.
  • Thermal shutdown: Shuts down the device in case of overheating to prevent damage.
  • Small package: Compact form factor for space-constrained applications.
  • Fixed output voltage: Provides a fixed and stable output voltage without external components.

Benefits

  • Stable voltage supply: Ensures reliable operation of connected components.
  • Improved efficiency: Minimizes power loss and extends battery life.
  • Enhanced protection: Protects the device and connected components from damage.
  • Simplified design: Easy to integrate into existing circuits.
  • Compact solution: Small package size for space-constrained applications.

The R5323N002B-TR voltage regulator IC offers a combination of high performance, reliability, and ease of use, making it a suitable choice for a variety of voltage regulation applications. Its low dropout voltage, high accuracy, and low quiescent current contribute to improved efficiency and stable operation, while its robust protection features ensure reliable performance in demanding environments.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess