EN
  • EN
  • DE

RP171N401B-TR-F-E

Part No RP171N401B-TR-F-E
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298426-RP171N401B-TR-F-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP171N401B-TR-F-E CAD Model

Description

The Ricoh RP171N401B-TR-F-E is a voltage regulator, most likely a low-dropout (LDO) regulator, designed for a variety of electronic applications. The "-TR" indicates tape and reel packaging for automated assembly. The "-F" and "-E" likely denote specific production variations or features. LDO regulators are used to provide stable and regulated voltage supplies from varying input voltages, often from batteries or other power sources.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wireless Communication: Bluetooth modules, Wi-Fi devices, and other RF applications.
  • Microcontrollers: Power supply for microcontrollers in embedded systems.
  • Sensors: Regulated power for sensitive sensor circuitry.
  • Memory Devices: Power for various types of memory chips.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and potential damage.
  • Enable/Disable Control: Allows for turning the regulator on and off to save power.
  • Stable with Ceramic Capacitors: Designed to work with cost-effective and small ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and enable/disable control maximize battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent voltage for sensitive electronic components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the device and connected circuitry.
  • Simplified Design: Reduces the complexity of power supply design.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Given the "401" in the name, it's plausible this regulator has a 4.0V output voltage (but confirm with the datasheet). It is crucial to consult the datasheet for the RP171N401B-TR-F-E to confirm its exact specifications, including input voltage range, output voltage accuracy, dropout voltage characteristics, quiescent current, and thermal resistance. The datasheet will also provide recommended external components, PCB layout guidelines, and information regarding the specific features denoted by "-F" and "-E".

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6318 $61.9498
25+ $4.6212 $115.5300
39+ $4.4768 $174.5952
54+ $4.3324 $233.9496
69+ $4.1880 $288.9720
93+ $3.7549 $349.2057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess