The DTC044EUB is an NPN pre-biased transistor manufactured by Rohm Semiconductor. This transistor incorporates integrated bias resistors, simplifying circuit design and reducing the number of external components needed. It's designed for applications that require small signal amplification or switching, making it ideal for digital circuits and control systems.
Applications:
- Digital circuit control
- Inverter circuits
- Driving LEDs and small loads
- Switching applications
- Amplification circuits
Features:
- Built-in bias resistors (R1 = 4.7 kΩ, R2 = Open)
- Reduces component count and simplifies circuit design
- Small SOT-346 package for high-density mounting
- RoHS Compliant
Benefits:
- Lower BOM cost
- Smaller PCB footprint
- Improved circuit reliability due to fewer external components
- Simplified assembly process
- Efficient inventory management
Additional Details:
The DTC044EUB has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. The built-in input resistor (R1) is 4.7kΩ, and there is no resistor between the base and emitter (R2 = Open). The operating temperature range is -55°C to +150°C. The device is packaged in a SOT-346 (SC-59) package. For detailed specifications and application notes, refer to the manufacturer's datasheet.