EN
  • EN
  • DE

RS1E200BN

Part No RS1E200BN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Nch 30V 20A Middle Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243813-RS1E200BN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS1E200BN CAD Model

Description

The RS1E200BN is a Schottky Barrier Diode manufactured by Rohm Semiconductor. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to traditional PN junction diodes. This makes them suitable for applications requiring high efficiency and rapid response times.

Applications

  • DC-DC converters: Used as rectifiers in switching power supplies to improve efficiency.
  • Reverse polarity protection: Protects circuits from damage due to reverse voltage connections.
  • High-frequency rectification: Suitable for rectifying high-frequency signals in radio frequency (RF) applications.
  • Free-wheeling diodes: Used in inductive circuits to protect switching devices from voltage spikes.
  • Solar panel bypass diodes: Prevents hot spots and improves the performance of solar panels.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small package size: Available in compact packages like SOD-323 for space-constrained applications.
  • Low leakage current: Minimizes reverse current flow.
  • High surge current capability: Withstands large surge currents.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Faster switching speeds: Enables high-frequency operation and improves circuit performance.
  • Compact design: Small package size allows for use in space-constrained applications.
  • Enhanced reliability: High surge current capability protects the diode from damage.

Additional Details

The RS1E200BN typically has a forward voltage drop of around 0.4V and a reverse voltage rating of around 20V. The exact specifications can vary depending on the operating conditions. It is crucial to consult the datasheet for the precise voltage and current ratings, thermal characteristics, and other important parameters. Proper thermal management is essential to ensure reliable operation, especially at high currents. Always refer to the manufacturer's datasheet for detailed electrical characteristics, application recommendations, and safety precautions before using this device. Consider the forward current, reverse voltage, and operating temperature range when selecting this diode for a specific application. Ensure adequate heatsinking if high current levels are anticipated.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1391 $64.2519
20+ $5.8582 $117.1640
31+ $5.6757 $175.9467
43+ $5.4920 $236.1560
55+ $5.3095 $292.0225
73+ $4.7598 $347.4654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess