EN
  • EN
  • DE

2SB986

Part No 2SB986
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description 50V/4A Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125090-2SB986
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB986 CAD Model

Description

The 2SB986 is a silicon PNP epitaxial planar transistor manufactured by SANYO. It is designed for low-frequency power amplification applications. It is commonly used in audio amplifiers and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used in the output stages of audio amplifiers for driving speakers.
  • Power Switching: Employed in power switching circuits for controlling DC loads.
  • DC-DC Converters: Found in DC-DC converters as a switching element.
  • General Purpose Amplification: Used in various amplification circuits for signal boosting.

Features

  • High Collector Current (IC): Supports collector currents up to -3A.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation during switching.
  • High Power Dissipation (PC): Capable of dissipating considerable power.
  • Good Linearity: Provides consistent amplification performance.
  • PNP Epitaxial Planar Transistor: Highlighting its manufacturing process and structure.

Benefits

  • Efficient Power Amplification: Low saturation voltage ensures efficient power usage.
  • Reliable Switching: High current handling enables reliable switching performance.
  • Consistent Performance: Good linearity maintains signal fidelity in amplification.
  • Easy Integration: Suitable for a variety of circuit designs due to its common characteristics.

Additional Details

Absolute Maximum Ratings:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -6V
  • Collector Current (IC): -3A
  • Collector Power Dissipation (PC): 10W
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55 to +150°C

Electrical Characteristics (at Ta = 25°C):

  • Collector Cutoff Current (ICBO): -1µA (max)
  • Emitter Cutoff Current (IEBO): -1µA (max)
  • DC Current Gain (hFE): 100-320 (at VCE = -2V, IC = -0.5A)
  • Collector-Emitter Saturation Voltage (VCE(sat)): -0.5V (max) (at IC = -1A, IB = -0.1A)
  • Transition Frequency (fT): 5 MHz (typ)

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2266 $61.3300
115+ $1.0060 $115.6900
180+ $0.9748 $175.4640
245+ $0.9436 $231.1820
320+ $0.9125 $292.0000
425+ $0.8177 $347.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess