EN
  • EN
  • DE

HC-XH-2A-G

Part No HC-XH-2A-G
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.5mm
Reference Series XH
Contact Material Brass
Color White
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 2P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 2.5mm
Number of PINs Per Row 2
Contact Plating Tin
Current Rating 3A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 7.5mm
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian HC-XH-2A-G CAD Model

Description

Product Overview:

The 02DZ10-Z(TPH3) offers enhanced voltage regulation capabilities in a range of electronic circuits. As a Zener diode, it excels in maintaining system stability and protecting sensitive components from voltage fluctuations.

Applications:

  • Electronic circuit voltage stabilization
  • Protection against overvoltage conditions
  • Signal integrity maintenance in communication devices
  • Power supply voltage conditioning

Features and Benefits:

  • Effective voltage stabilization: Ensures steady voltage output to prevent circuit malfunctions.
  • Space-saving design: Compact size allows for versatile circuit board integration.
  • Reliability: Offers long-term performance in various environmental conditions.
  • High compatibility: Suitable for a wide range of electronic systems.

The 02DZ10-Z(TPH3) is engineered to deliver superior protection and regulation in your electronic projects.

You May Also Be Interested in

Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 8 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.1495
Zhejiang Hongxing Electrical Co., Ltd
Connector Header 4 position 2.5mm Pitch Through Hole
Lowest to $0.0247
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
XKB Connection
Connector Header 2 position 2.54mm Pitch 3A Through Hole
Lowest to $0.0264
Megastar
Connector Header 14 position 2.5mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.0856
XKB Connection
Connector Header 8 position 2mm Pitch 3A Surface Mount, Right Angle
Lowest to $0.2571
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0368
Dongguan Xingfei Connector Co., Ltd.
Connector Header 2 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $0.0792
DEALON Precision Industry Co., Ltd
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0054

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
3,415+ $0.0293 $100.0595
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,610+ $0.0238 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess