EN
  • EN
  • DE

D45C12

Part No D45C12
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 4A TO220 / Bipolar (BJT) Transistor PNP 80 V 4 A 40MHz 30 W Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 1V
Power - Max 30 W
Frequency - Transition 40MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 916659-D45C12
Ultra Librarian 3D Model Ultra Librarian D45C12 CAD Model

Description

The 916659-D45C12 is a PNP bipolar transistor designed for applications requiring a maximum power of 30W.

  • Power: 30W
  • Collector-Emitter Breakdown Voltage: 80V
  • Collector Current: 4A
  • Vce Saturation: 500mV @ 50mA and 1A
  • Current Cutoff: 10µA
  • hFE (DC current gain): 40 @ 200mA and 1V
  • Frequency Transition: 40MHz
  • Mounting: Through Hole
  • Package: TO-220-3
  • Operating Temperature: -55°C to 150°C
  • Manufacturer: Solid State Inc.
  • Status: Active
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess